Amperite Co. Time Delay Relay, Spst-No, 5S, 115Vac; Contact Voltage Vdc Amperite 115NO5

Description
TIME DELAY RELAY, SPST-NO, 5S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 5S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 5S, 115Vac; Contact Voltage Vdc Amperite - 28B330 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 5S, 115Vac; Contact Voltage Vdc Amperite
28B330
Time Delay Relay, Spst-No, 5S, 115Vac; Contact Voltage Vdc Amperite 28B330
TIME DELAY RELAY, SPST-NO, 5S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

TIME DELAY RELAY, SPST-NO, 5S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:5s; Product Range:G Series; Contact Configuration:SPST-NO; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B330
Product Name Time Delay Relay, Spst-No, 5S, 115Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170094000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details