Amperite Co. Time Delay Relay, Spst-No, 30S, 115Vac; Contact Voltage Vdc Amperite 115NO30

Description
TIME DELAY RELAY, SPST-NO, 30S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:30s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 30S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:30s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 30S, 115Vac; Contact Voltage Vdc Amperite - 28B290 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 30S, 115Vac; Contact Voltage Vdc Amperite
28B290
Time Delay Relay, Spst-No, 30S, 115Vac; Contact Voltage Vdc Amperite 28B290
TIME DELAY RELAY, SPST-NO, 30S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:30s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

TIME DELAY RELAY, SPST-NO, 30S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:30s; Product Range:G Series; Contact Configuration:SPST-NO; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B290
Product Name Time Delay Relay, Spst-No, 30S, 115Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details