The Amperite B Series time delay relay is a thermal device with a 3A resistive contact rating at 115V AC, featuring a single form A SPST-N.O. contact for delay on make operation and a fixed 2-second initial delay. It operates on 90 to 130V AC or DC, requires 2.3 watts of input power, and has an operating temperature range of -34°C to +77°C. The relay uses silver-cadmium oxide contacts, has a minimum life of 500,000 operations at rated load, and is enclosed in a black plastic case with standard .110 inch solder terminals. It is panel mountable via a single screw and meets UL File #E96739 and CSA File #LR62586 qualifications.
TIME DELAY RELAY, SPST-NO, 2S, 115VAC; Contact Voltage VDC:-; Time Min:-; Time Max:2s; Product Range:B Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B255 |
| Product Name | Time Delay Relay, Spst-No, 2S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |