Amperite Co. Time Delay Relay, Spst-No, 20S, 115Vac; Contact Voltage Vdc Amperite 115NO20

Description
TIME DELAY RELAY, SPST-NO, 20S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:20s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 20S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:20s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 20S, 115Vac; Contact Voltage Vdc Amperite - 28B264 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 20S, 115Vac; Contact Voltage Vdc Amperite
28B264
Time Delay Relay, Spst-No, 20S, 115Vac; Contact Voltage Vdc Amperite 28B264
TIME DELAY RELAY, SPST-NO, 20S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:20s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

TIME DELAY RELAY, SPST-NO, 20S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:20s; Product Range:G Series; Contact Configuration:SPST-NO; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B264
Product Name Time Delay Relay, Spst-No, 20S, 115Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relay module - 788-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details