Amperite Co. Time Delay Relay, Spst-No, 2S, 115Vac; Contact Voltage Vdc Amperite 115NO2

Description
TIME DELAY RELAY, SPST-NO, 2S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:2s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC; Delay Time Range:2s
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 2S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:2s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC; Delay Time Range:2s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 2S, 115Vac; Contact Voltage Vdc Amperite - 28B254 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 2S, 115Vac; Contact Voltage Vdc Amperite
28B254
Time Delay Relay, Spst-No, 2S, 115Vac; Contact Voltage Vdc Amperite 28B254
TIME DELAY RELAY, SPST-NO, 2S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:2s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC; Delay Time Range:2s

TIME DELAY RELAY, SPST-NO, 2S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:2s; Product Range:G Series; Contact Configuration:SPST-NO; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC; Delay Time Range:2s

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B254
Product Name Time Delay Relay, Spst-No, 2S, 115Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 788-174 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details