The Amperite G Series time delay relay is a hermetically sealed thermal device with a 3A resistive contact rating at 115V AC, designed for delay-on-make or delay-on-break applications using a single SPST-NO contact. It operates on 6V to 115V AC or DC, with a power requirement of approximately 2.0 watts, and features isolated contacts with silver cadmium oxide material. The relay offers fixed timing delays from 1 to 300 seconds for octal-style packages, with a timing tolerance of ±20% and repeatability of ±5%. It has an operating and storage temperature range of -55°C to +80°C, a minimum life of 500,000 operations at rated load, and meets UL File #E96739 (M). The octal-style glass envelope terminates in a standard octal base.
TIME DELAY RELAY, SPST-NO, 180S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:180s; Product Range:G Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B247 |
| Product Name | Time Delay Relay, Spst-No, 180S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |