Amperite Co. Time Delay Relay, Spst-No, 15S, 115Vac; Contact Voltage Vdc Amperite 115NO15

Description
TIME DELAY RELAY, SPST-NO, 15S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:15s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 15S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:15s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 15S, 115Vac; Contact Voltage Vdc Amperite - 28B229 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 15S, 115Vac; Contact Voltage Vdc Amperite
28B229
Time Delay Relay, Spst-No, 15S, 115Vac; Contact Voltage Vdc Amperite 28B229
TIME DELAY RELAY, SPST-NO, 15S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:15s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

TIME DELAY RELAY, SPST-NO, 15S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:15s; Product Range:G Series; Contact Configuration:SPST-NO; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B229
Product Name Time Delay Relay, Spst-No, 15S, 115Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details