Amperite Co. Time Delay Relay, Spst-No, 120S, 115Vac; Contact Voltage Vdc Amperite 115NO120

Description
TIME DELAY RELAY, SPST-NO, 120S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 120S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 120S, 115Vac; Contact Voltage Vdc Amperite - 28B224 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 120S, 115Vac; Contact Voltage Vdc Amperite
28B224
Time Delay Relay, Spst-No, 120S, 115Vac; Contact Voltage Vdc Amperite 28B224
TIME DELAY RELAY, SPST-NO, 120S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120s; Product Range:G Series; Contact Configuration:SPST-N O; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

TIME DELAY RELAY, SPST-NO, 120S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:120s; Product Range:G Series; Contact Configuration:SPST-NO; Contact Current:3A; Relay Mounting:Socket; Contact Voltage VAC:115VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B224
Product Name Time Delay Relay, Spst-No, 120S, 115Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details