The Amperite G Series time delay relay is a hermetically sealed thermal relay with a 3A resistive contact rating at 115V AC, available in SPST-NC (Delay on Break) configuration. It operates on 115V AC or DC with an input voltage range of 90V to 130V and consumes approximately 2.0 watts. The 115C60 variant provides a fixed 60-second delay, within the 1 to 120-second range supported by the 9-pin miniature glass envelope version. Initial dielectric strength between open contacts is 800V RMS, and between contacts and coil is 500V RMS. The relay has a timing tolerance of ±20% and repeatability of ±5%. Operating and storage temperature range is -55°C to +80°C. The enclosure is a 9-pin miniature glass envelope with octal style also available. Expected life is 500,000 operations minimum at rated load. UL File #E96739 (M) listed.
TIME DELAY RELAY, SPST-NC, 60S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:G Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24F2350 |
| Product Name | Time Delay Relay, Spst-Nc, 60S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |