The Amperite G Series time delay relay is a hermetically sealed thermal device with a 3A resistive contact rating at 115V AC, featuring a single-form B (SPST-N.C.) contact for Delay on Break operation. It operates on 90 to 130V AC or DC input with a power requirement of approximately 2.0 watts. The device has a fixed delay time of 2 seconds, with a timing tolerance of ±20% and repeatability of ±5%. It uses silver-cadmium oxide contacts and has an expected life of 500,000 operations at rated load. The relay is available in a 9-pin miniature glass envelope with operating and storage temperature range from -55°C to +80°C. It meets UL File "E96739 (M)".
TIME DELAY RELAY, SPST-NC, 2S, 115VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:2s; Product Range:G Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24F2342 |
| Product Name | Time Delay Relay, Spst-Nc, 2S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |