The Amperite G Series time delay relay is a hermetically sealed thermal device with a 3A resistive contact rating at 115V AC, featuring a single form B (SPST-N.C.) contact for delay on break operation. It operates on 115V AC or DC with a nominal input range of 90 to 130V and requires approximately 2.0 watts. The relay has a fixed 180-second delay, available in the octal-style glass envelope, with a timing tolerance of ±20% and repeatability of ±5%. The contacts are silver cadmium oxide, rated for a minimum of 500,000 operations at 25℃. Operating and storage temperature range is -55°C to +80°C. It is UL listed under File #E96739 (M).
TIME DELAY RELAY, SPST-NC, 180S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:180s; Product Range:G Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24F2355 |
| Product Name | Time Delay Relay, Spst-Nc, 180S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |