Amperite Co. Relay;E-Mech;Timing;Off Delay;SPST-NC;Cur-Rtg 3A;Ctrl-V 115AC;Vol-Rtg 115AC;UL 115C180

Description
Timing cycle begins upon application of power to the heater terminals. At the end of the initial delay time the relay contacts transfer and remain in a transferred state until input power is removed. When the heater input power is removed, the contacts transfer back to their original state at the end of a reset (release) delay period. The G Series relays are hermetically sealed thermal timing devices. Timing Selection: Fixed delay times, up to 300 seconds. Contact Rating: 3 A @ 115 VAC. Contact Form: SPST form A (NO) or B (NC). UL File #E96739(M). Operating Temperature: –55°C to +80°C. Mounting: 8-Pin octal socket. Expected Life @ 25°C: 500,000 operations min. at rated loads. Contact Material: Silver-Cadmium Oxide.
Description
Timing cycle begins upon application of power to the heater terminals. At the end of the initial delay time the relay contacts transfer and remain in a transferred state until input power is removed. When the heater input power is removed, the contacts transfer back to their original state at the end of a reset (release) delay period. The G Series relays are hermetically sealed thermal timing devices. Timing Selection: Fixed delay times, up to 300 seconds. Contact Rating: 3 A @ 115 VAC. Contact Form: SPST form A (NO) or B (NC). UL File #E96739(M). Operating Temperature: –55°C to +80°C. Mounting: 8-Pin octal socket. Expected Life @ 25°C: 500,000 operations min. at rated loads. Contact Material: Silver-Cadmium Oxide.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;Off Delay;SPST-NC;Cur-Rtg 3A;Ctrl-V 115AC;Vol-Rtg 115AC;UL - 70200065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;SPST-NC;Cur-Rtg 3A;Ctrl-V 115AC;Vol-Rtg 115AC;UL
70200065
Relay;E-Mech;Timing;Off Delay;SPST-NC;Cur-Rtg 3A;Ctrl-V 115AC;Vol-Rtg 115AC;UL 70200065
Timing cycle begins upon application of power to the heater terminals. At the end of the initial delay time the relay contacts transfer and remain in a transferred state until input power is removed. When the heater input power is removed, the contacts transfer back to their original state at the end of a reset (release) delay period. The G Series relays are hermetically sealed thermal timing devices. Timing Selection: Fixed delay times, up to 300 seconds. Contact Rating: 3 A @ 115 VAC. Contact Form: SPST form A (NO) or B (NC). UL File #E96739(M). Operating Temperature: –55°C to +80°C. Mounting: 8-Pin octal socket. Expected Life @ 25°C: 500,000 operations min. at rated loads. Contact Material: Silver-Cadmium Oxide.

Timing cycle begins upon application of power to the heater terminals. At the end of the initial delay time the relay contacts transfer and remain in a transferred state until input power is removed. When the heater input power is removed, the contacts transfer back to their original state at the end of a reset (release) delay period.
The G Series relays are hermetically sealed thermal timing devices. Timing Selection: Fixed delay times, up to 300 seconds. Contact Rating: 3 A @ 115 VAC. Contact Form: SPST form A (NO) or B (NC). UL File #E96739(M). Operating Temperature: –55°C to +80°C. Mounting: 8-Pin octal socket. Expected Life @ 25°C: 500,000 operations min. at rated loads. Contact Material: Silver-Cadmium Oxide.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200065
Product Name Relay;E-Mech;Timing;Off Delay;SPST-NC;Cur-Rtg 3A;Ctrl-V 115AC;Vol-Rtg 115AC;UL
Mounting PC Board
Approvals / Ratings UL
Operating Temperature -13 to 140 F (-25 to 60 C)
Timer Type Off-Delay
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423183-0 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
High Performance Timing Relay - 700-FSL3KZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details