The Amperite G Series time delay relay is a hermetically sealed thermal device with a 3A resistive contact rating at 115V AC, featuring a single form B (SPST-N.C.) contact for delay on break operation. It operates on 115V AC or DC input with a 90V to 130V range, consuming approximately 2.0 watts. Timing is factory preset at 10 seconds with a tolerance of ±20% and repeatability of ±5%. The relay uses silver cadmium oxide contacts and has an expected life of 500,000 operations at rated load. It is housed in a 9-pin miniature glass envelope with operating and storage temperature range of -55°C to +80°C. The device is UL listed under File #E96739 (M).
TIME DELAY RELAY, SPST-NC, 10S, 115VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:G Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24F2345 |
| Product Name | Time Delay Relay, Spst-Nc, 10S, 115Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |