Amperite Co. Time Delay Relay, Spst-No, 3S; Contact Voltage Vdc Amperite 115ANO3SC

Description
TIME DELAY RELAY, SPST-NO, 3S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:3s; Product Range:C Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 3S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:3s; Product Range:C Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 3S; Contact Voltage Vdc Amperite - 28B063 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 3S; Contact Voltage Vdc Amperite
28B063
Time Delay Relay, Spst-No, 3S; Contact Voltage Vdc Amperite 28B063
TIME DELAY RELAY, SPST-NO, 3S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:3s; Product Range:C Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V

TIME DELAY RELAY, SPST-NO, 3S; Contact Voltage VDC:60V; Time Min:100ms; Time Max:3s; Product Range:C Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:125V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B063
Product Name Time Delay Relay, Spst-No, 3S; Contact Voltage Vdc Amperite
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details