C Series, Time Delay Relay, Timing Adjustment Knob Adjustable Potentiometer
The C Series has solid state analog circuitry with SPST or SPDT relay output. Delay on operate timing mode. Compact size. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1⁄2 A @ 110-120 VAC, 1 A @ 32 VDC. Operating Temperature Range: –25°C to +60°C. Mounting: Single screw or optional 2-screw panel mount.
The relay have a body material plastic with black color.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 70200052 |
| Product Name | Relay;SSR;Timing;On Delay;SPST-NO;Ctrl-V 115AC;Cur-Rtg 1A;Pnl-Mnt;30W;C Series |
| Mounting | Panel |
| Approvals / Ratings | UL, CSA |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |
| Timer Type | ON-Delay |
| Minimum | 0.1000 seconds |