The Amperite C Series time delay relay is a solid-state device with delay-on-operate timing, featuring a SPST-NO (Form A) relay output. It operates on 115V AC input with a timing range of 0.1 to 60 seconds, factory preset. The device has a black plastic enclosure, panel mountable via single or optional two screws, and uses .110 inch solder terminals. It meets UL File #E96739 and CSA File #LR62586-3, with a contact rating of 1A DC/AC at 60V DC or 125V AC, 30W/50VA max switching power, and a minimum life of 100,000 operations at rated load. Operating temperature range is -25°C to +60°C, and input power is 3 VA or less.
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B011 |
| Product Name | Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |