The Amperite D Series flasher is a solid-state timing device for AC or DC applications with a 2A resistive load rating, fixed flash rates from 2 to 1000 FPM, and a 50% duty cycle. It features a black plastic enclosure, three-terminal screw or solder connections, and panel mounting via one or two screws. Operating voltage options include 115V AC or 110V DC, with a power requirement of 3 VA or less. The device operates across temperatures from -23°C to +60°C and meets UL File #E96739 and CSA File #LR62586 certifications.
Time-Delay Relay; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:D Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 51F2415 |
| Product Name | Time-Delay Relay; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |