Amperite Co. Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite 115AC.1-60C

Description
TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N C; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder
Description
TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N C; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite C Series time delay relay is a solid-state device with delay-on-operate timing, featuring a SPST normally closed contact and a factory-set delay of 60 seconds. It operates on 115V AC input with a power requirement of 3 VA or less. The relay has a maximum switching capacity of 1A at 125V AC or 30V DC and carries UL and CSA ratings of 0.5A AC and 1A DC at 30V. It uses a black plastic enclosure with standard .110 inch solder terminals and is panel mountable. Operating and storage temperature ranges from -25°C to +60°C. Contact life is rated for a minimum of 100,000 operations at rated loads.

Datasheet Summary
Powered by GS/AI

The Amperite C Series time delay relay is a solid-state device with delay-on-operate timing, featuring a SPST normally closed contact and a factory-set delay of 60 seconds. It operates on 115V AC input with a power requirement of 3 VA or less. The relay has a maximum switching capacity of 1A at 125V AC or 30V DC and carries UL and CSA ratings of 0.5A AC and 1A DC at 30V. It uses a black plastic enclosure with standard .110 inch solder terminals and is panel mountable. Operating and storage temperature ranges from -25°C to +60°C. Contact life is rated for a minimum of 100,000 operations at rated loads.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite - 93F4619 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite
93F4619
Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite 93F4619
TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N C; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder

TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-NC; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 93F4619
Product Name Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details