The Amperite DCR10 Series is a solid-state time delay relay with DPDT (2 form C) contacts rated at 10A at 240V AC and 15A at 30V DC. It features a knob-adjustable timing range of 1 to 60 minutes for the 60S variant and uses 11-pin octal or spade terminal termination. The device operates on 110V DC input, with a power requirement of 3 watts or less. The relay has a black plastic enclosure, weighs approximately 114g, and meets UL File #E96739 and CSA File #LR62586 certifications. Timing tolerance is ±5% for fixed units and -0 to +10% for adjustable units, with a repeatability of ±1%. Operating temperature ranges from -45°C to +70°C, and storage temperature from -60°C to +105°C. Contact life is rated at 100,000 operations minimum at rated load.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:60s; Product Range:DCR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 99M1069 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |