The Amperite CIR Series is a solid state time delay relay with DPDT (2 form C) relay contacts rated for 10A at 240V AC resistive or 15A at 30V DC resistive. It uses a 11-pin octal plug or spade terminals and has a black plastic enclosure. The part operates with 110V DC input, with a timing range of 0.1 to 60 seconds, adjustable via a knob. Timing tolerance is -0 to +25% of the maximum delay. The relay has a mechanical life of 10 million operations and an electrical life of at least 100,000 operations at rated load. It meets UL File#E96739 and CSA File #LR62586-3. Operating temperature is -45°C to +70°C, with storage from -60°C to +105°C. Weight is approximately 114g.
TIME DELAY RELAY, DPDT, 60S; Time Min:0.1s; Time Max:60s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:110VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 60s
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1610 |
| Product Name | Time Delay Relay, Dpdt, 60S; Time Min Amperite |
| Mounting | Quick Connect |