Solid-state analog flasher with DPDT (2 form C) relay contacts rated for 10A at 240V AC and 15A at 30V DC, offering a fixed flash rate of 30 flashes per minute and approximately 50% duty cycle. Operates on 110V DC input with polarity protection, consuming 3W or less. Enclosed in a white plastic case with 8-pin octal termination. Rated for operating temperatures from -45°C to +70°C and storage from -60°C to +105°C. Meets UL File #E96739 and CSA File #LR62586-3. Expected mechanical life is 10 million operations; minimum electrical life is 100,000 operations at rated loads.
SOLID STATE FLASHER, DPDT, 30FPM, 110VDC; Contact Voltage VDC:30V; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1534 |
| Product Name | Solid State Flasher, Dpdt, 30Fpm, 110Vdc; Contact Voltage Vdc Amperite |
| Application Type | Latching |