The Amperite DOD Series is a DPDT solid-state time delay relay with 4 ampere contacts, designed for delay-on-dropout operation. It features a black plastic case with 8-pin octal plug or optional 11-pin spade terminals and weighs approximately 114g. The relay operates on input voltages of 110V DC, with a timing range of 0.6 to 60 seconds preset at the factory. Timing tolerance is ±5% for fixed units, and repeatability is ±5%. The contacts are gold-clad silver alloy, rated for 250V AC and 48V DC switching, with a maximum switching power of 1000 VA and 90W. The ambient temperature range is -40°C to +65°C, and it meets UL File #E96739 and CSA File #LR62586 standards.
TIME DELAY RELAY, DPDT, 60S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.6s; Time Max:60s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F049 |
| Product Name | Time Delay Relay, Dpdt, 60S, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |