The Amperite DOD Series is a DPDT (2 form C) solid state time delay relay with 4 ampere contacts, designed for delay-on-dropout operation. It features a black plastic case and is available with 8-pin octal plug or 11-pin spade terminal termination. The relay operates with input voltages of 110V DC, has a timing range of 0.1 to 10 seconds, and uses a knob-adjustable potentiometer for delay setting. It meets UL File #E96739 and CSA File #LR62586 standards. Operating ambient temperature ranges from -40°C to +65°C, with a mechanical life of 100 million operations and an electrical life of 100,000 operations at 4A 250V AC. The unit weighs approximately 114g and includes transient protection via a 1 JOULE MOV with polarity protection on DC models.
TIME DELAY RELAY, DPDT, 10S; Time Min:0.1s; Time Max:10s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:110VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 10s
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F048 |
| Product Name | Time Delay Relay, Dpdt, 10S; Time Min Amperite |
| Mounting | Quick Connect |