Amperite Co. Relay Socket; Socket Mounting Amperite 11-PIN-SM

Description
RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:11Contacts
Datasheet
Description
RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:11Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Amperite - 66F6769 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Amperite
66F6769
Relay Socket; Socket Mounting Amperite 66F6769
RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:11Contacts

RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:11Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 66F6769
Product Name Relay Socket; Socket Mounting Amperite
Number of Poles 11 #
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2765954 - RS Components, Ltd.
RS Components, Ltd.
Specs
International Approvals RoHS Compliant
Voltage 300 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details