Manufacturer: Ampco Safety Tools
Win Source Part Number: 905108-1072
Features: Box End Wrench 41mm x 46mm 22.83" (580.0mm) Length
Package: Box
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905108-1072 |
| Product Name | Unclassified - 1072 |