XIAMEN SET ELECTRONICS CO.,LTD.
SCF520PF10A250V -- ELECTRICAL, SPECIALTY FUSES
Xiamen SET Electronics Co.,Ltd.
Electrical, Specialty Fuses
SCF520PF10A250V
Description
MINITURE FUSE
Description
MINITURE FUSE
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SCF520PF10A250V |
|
Product Name
|
Electrical, Specialty Fuses |
|
Type
|
5mm x 20mm (Axial)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
TQFN, 32-pin
Pins
32
Supply Voltage
2.7 to 5.5 volts
View Details
Number of Supplies
3; 4
Type
38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Number of Supplies
10
Output Options
Programmable
Type
QFP; 48-TQFP
View Details