Amongo Technology Co., Ltd. 15 Inch TFT-LCD PCAP Touch Monitor with IP65 AMG-15OPDX70T1

Description
The zero-bezel industrial PCAP touch LCD monitor AMG-15OPDX70T1made by Amongo is welcomed with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running; Durable mechanical design to meet tough environmental conditions and requirements; Full flat surface design, for easy installation and maintenance; Aluminum side frame color option: silver or black; Customization service available;
Description
The zero-bezel industrial PCAP touch LCD monitor AMG-15OPDX70T1made by Amongo is welcomed with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running; Durable mechanical design to meet tough environmental conditions and requirements; Full flat surface design, for easy installation and maintenance; Aluminum side frame color option: silver or black; Customization service available;

Suppliers

Company
Product
Description
Supplier Links
15 Inch TFT-LCD PCAP Touch Monitor with IP65 - AMG-15OPDX70T1 - Amongo Technology Co., Ltd.
Shenzhen, China
15 Inch TFT-LCD PCAP Touch Monitor with IP65
AMG-15OPDX70T1
15 Inch TFT-LCD PCAP Touch Monitor with IP65 AMG-15OPDX70T1
The zero-bezel industrial PCAP touch LCD monitor AMG-15OPDX70T1made by Amongo is welcomed with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running; Durable mechanical design to meet tough environmental conditions and requirements; Full flat surface design, for easy installation and maintenance; Aluminum side frame color option: silver or black; Customization service available;

The zero-bezel industrial PCAP touch LCD monitor AMG-15OPDX70T1made by Amongo is welcomed with the following features:

  • Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 long time running;
  • Durable mechanical design to meet tough environmental conditions and requirements;
  • Full flat surface design, for easy installation and maintenance;
  • Aluminum side frame color option: silver or black;
  • Customization service available;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number AMG-15OPDX70T1
Product Name 15 Inch TFT-LCD PCAP Touch Monitor with IP65
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Operating Temperature -4 to 158 F (-20 to 70 C)
Pixel Pitch 0.2970 mm (0.0117 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-8.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 5.69 inch (145 mm)
View Details
3 suppliers
Visu Panel - Control Panel - 762-6202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
 - 1233860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details