Amongo Technology Co., Ltd. 10.1 Inch Zero Bezel PCAP Touch Industrial Panel PC AMG-10PPC01T3

Description
The 10.1 inch zero bezel panel computer AMG-10PPC01T3 from Amongo is equipped with the latest generation touchscreen technology with following features: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel processor; Multiple touch P-CAP touchscreen, tempered glass can be added; Edge-to-edge design true flat surface with IP65, easy for maintenance; Robust casing and structure design to withstand the most demanding environment, anti-vibration, anti-shock; Diversified installation methods: vesa mount, panel mount etc. Supporting various operation system of Windows, Android, Linux; Meet with test for reliability and sustainability; Passed necessary certificates like CE, RoHS, and ISO system etc.;
Description
The 10.1 inch zero bezel panel computer AMG-10PPC01T3 from Amongo is equipped with the latest generation touchscreen technology with following features: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel processor; Multiple touch P-CAP touchscreen, tempered glass can be added; Edge-to-edge design true flat surface with IP65, easy for maintenance; Robust casing and structure design to withstand the most demanding environment, anti-vibration, anti-shock; Diversified installation methods: vesa mount, panel mount etc. Supporting various operation system of Windows, Android, Linux; Meet with test for reliability and sustainability; Passed necessary certificates like CE, RoHS, and ISO system etc.;

Suppliers

Company
Product
Description
Supplier Links
10.1 Inch Zero Bezel PCAP Touch Industrial Panel PC - AMG-10PPC01T3 - Amongo Technology Co., Ltd.
Shenzhen, China
10.1 Inch Zero Bezel PCAP Touch Industrial Panel PC
AMG-10PPC01T3
10.1 Inch Zero Bezel PCAP Touch Industrial Panel PC AMG-10PPC01T3
The 10.1 inch zero bezel panel computer AMG-10PPC01T3 from Amongo is equipped with the latest generation touchscreen technology with following features: High resolution TFT LCD panel from famous brand, with good image effect and wide view angles; Fan-less cooling system and low power consumption with Intel processor; Multiple touch P-CAP touchscreen, tempered glass can be added; Edge-to-edge design true flat surface with IP65, easy for maintenance; Robust casing and structure design to withstand the most demanding environment, anti-vibration, anti-shock; Diversified installation methods: vesa mount, panel mount etc. Supporting various operation system of Windows, Android, Linux; Meet with test for reliability and sustainability; Passed necessary certificates like CE, RoHS, and ISO system etc.;

The 10.1 inch zero bezel panel computer AMG-10PPC01T3 from Amongo is equipped with the latest generation touchscreen technology with following features:

  • High resolution TFT LCD panel from famous brand, with good image effect and wide view angles;
  • Fan-less cooling system and low power consumption with Intel processor;
  • Multiple touch P-CAP touchscreen, tempered glass can be added;
  • Edge-to-edge design true flat surface with IP65, easy for maintenance;
  • Robust casing and structure design to withstand the most demanding environment, anti-vibration, anti-shock;
  • Diversified installation methods: vesa mount, panel mount etc.
  • Supporting various operation system of Windows, Android, Linux;
  • Meet with test for reliability and sustainability;
  • Passed necessary certificates like CE, RoHS, and ISO system etc.;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Computers
Product Number AMG-10PPC01T3
Product Name 10.1 Inch Zero Bezel PCAP Touch Industrial Panel PC
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Factor 101 Qualcomm® Ultra Small Form Factor Edge AI Computer - FR101 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor ARM
Speed 2100 MHz
View Details
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs - AIR-101-S62A1 - Advantech
Specs
Processor Intel 386 Family; Intel Atom E3940 Quad Core Soc
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers