amixon GmbH Vertical Single-Shaft Mixer / Ribbon Blender VM 500

Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Datasheet
Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Single-Shaft Mixer / Ribbon Blender - VM 500 - amixon GmbH
Paderborn, Germany
Vertical Single-Shaft Mixer / Ribbon Blender
VM 500
Vertical Single-Shaft Mixer / Ribbon Blender VM 500
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.

Ideal mixing quality for dry, moist and viscous materials at variable filling levels

The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough.

Further characteristics of the single-shaft mixer / ribbon blender:

  • If the mixing process requires deagglomeration, high speed cutting rotors can be installed.
  • The ribbon blender is driven from the top, using only a single top bearing.
  • The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
  • Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number VM 500
Product Name Vertical Single-Shaft Mixer / Ribbon Blender
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 17.7 cubic feet (501 liters)
Mixer Type Ribbon; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

PreMax High Shear Mixer - PM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Cosmetics Processing; Paint / Coating Processing
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Viscosity Range 1 to 10000 cps
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1070 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 6000 to 22500 GPH (6309 to 23659 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details