amixon GmbH Vertical Single-Shaft Mixer / Ribbon Blender VM 4000

Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Datasheet
Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Single-Shaft Mixer / Ribbon Blender - VM 4000 - amixon GmbH
Paderborn, Germany
Vertical Single-Shaft Mixer / Ribbon Blender
VM 4000
Vertical Single-Shaft Mixer / Ribbon Blender VM 4000
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the single-shaft mixer / ribbon blender: If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The ribbon blender is driven from the top, using only a single top bearing. The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.

Ideal mixing quality for dry, moist and viscous materials at variable filling levels

The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer guarantees very good mixing results and complete discharge. It can be used as ribbon blender for dry powder, wet suspensions as well as liquids, paste and dough.

Further characteristics of the single-shaft mixer / ribbon blender:

  • If the mixing process requires deagglomeration, high speed cutting rotors can be installed.
  • The ribbon blender is driven from the top, using only a single top bearing.
  • The mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
  • Jacketed and vacuum rated versions are an ideal vacuum dryer or mixing reactor.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number VM 4000
Product Name Vertical Single-Shaft Mixer / Ribbon Blender
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 141 cubic feet (4001 liters)
Mixer Type Ribbon; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Dual Shaft Mixer - CDA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Sanitary Processing (optional feature)
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Horsepower Top & Side Entry - Series 200-220 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Plastic Processing; Water / Wastewater Treatment; Petrochemical and Phosphate Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 122000 GPH (128283 ml/sec)
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details