amixon GmbH Conical Vertical Dryer AMT 600

Description
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the conical vertical dryer and powder dryer This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vertical dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet
Description
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the conical vertical dryer and powder dryer This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vertical dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Vertical Dryer - AMT 600 - amixon GmbH
Paderborn, Germany
Conical Vertical Dryer
AMT 600
Conical Vertical Dryer AMT 600
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards. Further characteristics of the conical vertical dryer and powder dryer This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vertical dryer guarantees quick and gentle drying results. It can be used for moist powder, wet suspensions as well as liquids, paste and dough. If the drying process requires deagglomeration, high speed cutting rotors may be installed. The mixing device is driven from the top, using only a single top bearing. The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.

Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels

A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade.

The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor which also meets EHEDG requirements and the 3-a-sanitary standards.

Further characteristics of the conical vertical dryer and powder dryer

  • This jacketed and vacuum rated version is an ideal conical mixer, vertical dryer, and reactor.
  • Spiral tools, arms and shaft are jacketed and heated.
  • This vertical dryer guarantees quick and gentle drying results.
  • It can be used for moist powder, wet suspensions as well as liquids, paste and dough.
  • If the drying process requires deagglomeration, high speed cutting rotors may be installed.
  • The mixing device is driven from the top, using only a single top bearing.
  • The single-shaft mixer-dryer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements, and requires a very small space.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number AMT 600
Product Name Conical Vertical Dryer
Features Heating
Additional Capabilities Drying
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 21 cubic feet (595 liters)
Mixer Type Screw; Single Rotor
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Blender, Atmospheric Design - A Series - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Cooling (optional feature); Heating (optional feature); Programmable (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details