amixon GmbH Conical Mixer / Vertical Cone Mixer and Powder Blender AM 800

Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The mixing device is driven from the top, using only a single top bearing. The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.
Datasheet
Description
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The mixing device is driven from the top, using only a single top bearing. The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Mixer / Vertical Cone Mixer and Powder Blender - AM 800 - amixon GmbH
Paderborn, Germany
Conical Mixer / Vertical Cone Mixer and Powder Blender
AM 800
Conical Mixer / Vertical Cone Mixer and Powder Blender AM 800
Ideal mixing quality for dry, moist and viscous materials at variable filling levels The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough. Further characteristics of the powder blender and conical mixer If the mixing process requires deagglomeration, high speed cutting rotors can be installed. The mixing device is driven from the top, using only a single top bearing. The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements. Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.

Ideal mixing quality for dry, moist and viscous materials at variable filling levels

The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer guarantees very good mixing results and complete discharge. It can be used as powder blender for dry powder, wet suspensions as well as liquids, paste and dough.

Further characteristics of the powder blender and conical mixer

  • If the mixing process requires deagglomeration, high speed cutting rotors can be installed.
  • The mixing device is driven from the top, using only a single top bearing.
  • The conical mixer meets all industry standards for surface finish, including sanitary and pharmaceutical requirements.
  • Jacketed and vacuum rated versions are an ideal vacuum dryer or reactor.
Supplier's Site Datasheet

Technical Specifications

  amixon GmbH
Product Category Industrial Mixers
Product Number AM 800
Product Name Conical Mixer / Vertical Cone Mixer and Powder Blender
Media Type Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 28.3 cubic feet (801 liters)
Mixer Type Screw; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Planetary Dual Disperser Laboratory Mixer - PDDM Series - Charles Ross & Son Company
Specs
Market / Application Trigger Laboratory
Applications / Industry Sanitary Processing (optional feature)
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
View Details
High Horsepower Top & Side Entry - Series 200-220 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Plastic Processing; Water / Wastewater Treatment; Petrochemical and Phosphate Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 122000 GPH (128283 ml/sec)
View Details