AMIC Technology Inc. OEM Parts - OEM Parts (J - L) - LP62S1664CV-70LLIF LP62S1664CV-70LLIF

Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070601-LP62S1664CV- 70LLIF Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Access Time: 70 ns Density: 1 Mb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: OEM Parts(J-L) Case / Package: TSOP Alternative Parts (Cross-Reference): LP62S1664CV-70LLIFLP 62S1664CV70LLIF; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 40 mA Address Bus Width: 16 b
Request a Quote
Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070601-LP62S1664CV- 70LLIF Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Access Time: 70 ns Density: 1 Mb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: OEM Parts(J-L) Case / Package: TSOP Alternative Parts (Cross-Reference): LP62S1664CV-70LLIFLP 62S1664CV70LLIF; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 40 mA Address Bus Width: 16 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LP62S1664CV-70LLIF - 1070601-LP62S1664CV-70LLIF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LP62S1664CV-70LLIF
1070601-LP62S1664CV-70LLIF
OEM Parts - OEM Parts (J - L) - LP62S1664CV-70LLIF 1070601-LP62S1664CV-70LLIF
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070601-LP62S1664CV- 70LLIF Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Access Time: 70 ns Density: 1 Mb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: OEM Parts(J-L) Case / Package: TSOP Alternative Parts (Cross-Reference): LP62S1664CV-70LLIFLP 62S1664CV70LLIF; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 40 mA Address Bus Width: 16 b

Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070601-LP62S1664CV-70LLIF
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Access Time: 70 ns
Density: 1 Mb
Number of Words: 64000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: OEM Parts(J-L)
Case / Package: TSOP
Alternative Parts (Cross-Reference): LP62S1664CV-70LLIFLP62S1664CV70LLIF;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 40 mA
Address Bus Width: 16 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1070601-LP62S1664CV-70LLIF
Product Name OEM Parts - OEM Parts (J - L) - LP62S1664CV-70LLIF
Unlock Full Specs
to access all available technical data