Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997287-LP62S1024BV-5
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Access Time: 55 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: OEM Parts(J-L)
Case / Package: TSOP
Alternative Parts (Cross-Reference): LP62S1024BV-55LLTFLP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997287-LP62S1024BV-55LLTF |
| Product Name | OEM Parts - OEM Parts (J - L) - LP62S1024BV-55LLTF |