SRAM, 32KX8, 70ns, CMOS, PDIP28, ROHS COMPLIANT, PLASTIC, DIP-28 Product overview: A625308A-70SF from Amic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A625308A-70SF can be used for catalog matching and distributor lookup.
Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989135-A625308A-70SF
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 70 ns
Density: 256 kb
Number of Words: 32000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: RAM
Case / Package: PDIP
Alternative Parts (Cross-Reference): CY62256NLL-70PXC; AS6C62256A-70PCN; AS6C62256A-70PIN; U62256ADK07LLG1; 71256SA25TPGI; 71256SA12TPGA625308A
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 35 mA
Address Bus Width: 15 b
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-A625308A-70SF | 989135-A625308A-70SF |
| Product Name | DIP Memory IC and Storage Component | Memory - RAM - A625308A-70SF |
| Memory Category | SRAM Chip | SRAM Chip |
| Access Time | 70 ns | 70 ns |
| Operating Current | 35 mA | 35 mA |
| Operating Temperature | 0 C (32 F) |