Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042247-A623308M-70S
Mounting: SMD (SMT)
Memory Size: 8 kB
Access Time: 70 ns
Number of Pins: 28
Categories: OEM Parts(A-B)
Case / Package: SOP
Alternative Parts (Cross-Reference): A623308M-70SFA623308
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042247-A623308M-70SF |
| Product Name | OEM Parts - OEM Parts (A - B) - A623308M-70SF |