AMIC Technology Inc. Sram, 64Kbit, 70Ns, 28-Dip; Memory Size Amic A623308A-70SF

Description
SRAM, 64KBIT, 70NS, 28-DIP; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:DIP; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SRAM, 64KBIT, 70NS, 28-DIP; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:DIP; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 64Kbit, 70Ns, 28-Dip; Memory Size Amic - 89K9383 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 64Kbit, 70Ns, 28-Dip; Memory Size Amic
89K9383
Sram, 64Kbit, 70Ns, 28-Dip; Memory Size Amic 89K9383
SRAM, 64KBIT, 70NS, 28-DIP; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:DIP; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

SRAM, 64KBIT, 70NS, 28-DIP; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:DIP; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 89K9383
Product Name Sram, 64Kbit, 70Ns, 28-Dip; Memory Size Amic
Memory Category SRAM Chip
Access Time 70 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S100BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details