AMIC Technology Inc. Memory - SD - A43L4616AV-7F A43L4616AV-7F

Description
Win Source Part Number: 945419-A43L4616AV-7F Series: * Categories: Memory
Request a Quote
Description
Win Source Part Number: 945419-A43L4616AV-7F Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - A43L4616AV-7F - 945419-A43L4616AV-7F - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - A43L4616AV-7F
945419-A43L4616AV-7F
Memory - SD - A43L4616AV-7F 945419-A43L4616AV-7F
Win Source Part Number: 945419-A43L4616AV-7F Series: * Categories: Memory

Win Source Part Number: 945419-A43L4616AV-7F
Series: *
Categories: Memory

Buy Now
256Mb 143MHz 3.3V TSSOP Memory IC and Storage Component - 774-A43L4616AV-7F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Mb 143MHz 3.3V TSSOP Memory IC and Storage Component
774-A43L4616AV-7F
256Mb 143MHz 3.3V TSSOP Memory IC and Storage Component 774-A43L4616AV-7F
256Mb SDRAM 143MHz 16Mx16 TSSOP 3.3V 5.4ns Product overview: A43L4616AV-7F from Amic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 143MHz, 3.3V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 143MHz, 3.3V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A43L4616AV-7F can be used for catalog matching and distributor lookup.

256Mb SDRAM 143MHz 16Mx16 TSSOP 3.3V 5.4ns Product overview: A43L4616AV-7F from Amic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, 143MHz, 3.3V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, 143MHz, 3.3V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A43L4616AV-7F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory, Sdram, 256M, 54Tsop; Memory Type Amic - 58T1327 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Sdram, 256M, 54Tsop; Memory Type Amic
58T1327
Memory, Sdram, 256M, 54Tsop; Memory Type Amic 58T1327
MEMORY, SDRAM, 256M, 54TSOP; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:16M x 16bit; Access Time:5.4ns; Page Size:-; Memory Case Style:TSOP-II; No. of Pins:54; IC Interface Type:LVTTL; Operating Temperature Min:0°C; RoHS Compliant: Yes

MEMORY, SDRAM, 256M, 54TSOP; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:16M x 16bit; Access Time:5.4ns; Page Size:-; Memory Case Style:TSOP-II; No. of Pins:54; IC Interface Type:LVTTL; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 945419-A43L4616AV-7F 774-A43L4616AV-7F 58T1327
Product Name Memory - SD - A43L4616AV-7F 256Mb 143MHz 3.3V TSSOP Memory IC and Storage Component Memory, Sdram, 256M, 54Tsop; Memory Type Amic
Memory Category SDRAM,; DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 268435 kbits
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 8 611 200 861 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S29DC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers