AMIC Technology Inc. Memory, Sdram, 128M, 54Tsop; Dram Memory Configuration Amic A43L3616AV-7F

Description
MEMORY, SDRAM, 128M, 54TSOP; DRAM Memory Configuration:8M x 16bit; Access Time:5.4ns; Page Size:-; No. of Pins:54Pins; Memory Case Style:TSOP-II; Operating Temperature Min:0 C; Operating Temperature Max:70 C; IC Interface Type:LVTTL;RoHS Compliant: Yes
Datasheet
Description
MEMORY, SDRAM, 128M, 54TSOP; DRAM Memory Configuration:8M x 16bit; Access Time:5.4ns; Page Size:-; No. of Pins:54Pins; Memory Case Style:TSOP-II; Operating Temperature Min:0 C; Operating Temperature Max:70 C; IC Interface Type:LVTTL;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Sdram, 128M, 54Tsop; Dram Memory Configuration Amic - 58T1326 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Sdram, 128M, 54Tsop; Dram Memory Configuration Amic
58T1326
Memory, Sdram, 128M, 54Tsop; Dram Memory Configuration Amic 58T1326
MEMORY, SDRAM, 128M, 54TSOP; DRAM Memory Configuration:8M x 16bit; Access Time:5.4ns; Page Size:-; No. of Pins:54Pins; Memory Case Style:TSOP-II; Operating Temperature Min:0 C; Operating Temperature Max:70 C; IC Interface Type:LVTTL;RoHS Compliant: Yes

MEMORY, SDRAM, 128M, 54TSOP; DRAM Memory Configuration:8M x 16bit; Access Time:5.4ns; Page Size:-; No. of Pins:54Pins; Memory Case Style:TSOP-II; Operating Temperature Min:0 C; Operating Temperature Max:70 C; IC Interface Type:LVTTL;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58T1326
Product Name Memory, Sdram, 128M, 54Tsop; Dram Memory Configuration Amic
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S80KS5123GABHM020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 512000 kbits
View Details
4 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details