AMIC Technology Inc. Ic, Sm, Flash, 4Mb, 3V, Bottom Boot; Memory Type Amic A29L400AUV-70F

Description
IC, SM, FLASH, 4MB, 3V, BOTTOM BOOT; Memory Type:Boot Sector Flash; Memory Size:4Mbit; Memory Configuration:512K x 8, 256K x 16; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; Access RoHS Compliant: Yes
Datasheet
Description
IC, SM, FLASH, 4MB, 3V, BOTTOM BOOT; Memory Type:Boot Sector Flash; Memory Size:4Mbit; Memory Configuration:512K x 8, 256K x 16; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; Access RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Sm, Flash, 4Mb, 3V, Bottom Boot; Memory Type Amic - 95M5502 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Flash, 4Mb, 3V, Bottom Boot; Memory Type Amic
95M5502
Ic, Sm, Flash, 4Mb, 3V, Bottom Boot; Memory Type Amic 95M5502
IC, SM, FLASH, 4MB, 3V, BOTTOM BOOT; Memory Type:Boot Sector Flash; Memory Size:4Mbit; Memory Configuration:512K x 8, 256K x 16; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; Access RoHS Compliant: Yes

IC, SM, FLASH, 4MB, 3V, BOTTOM BOOT; Memory Type:Boot Sector Flash; Memory Size:4Mbit; Memory Configuration:512K x 8, 256K x 16; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 95M5502
Product Name Ic, Sm, Flash, 4Mb, 3V, Bottom Boot; Memory Type Amic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details