Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995482-A29L400AUV-70
Termination: SMD/SMT
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 512 kB
Interface: Parallel
Access Time: 70 ns
Density: 16 b
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): A29L400AUV-70FA29L40
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995482-A29L400AUV-70F |
| Product Name | OEM Parts - OEM Parts (A - B) - A29L400AUV-70F |