AMIC Technology Inc. Memory, Flash, Nor, 3V, 4M, 32Plcc; Memory Type Amic A29L040L-70F

Description
MEMORY, FLASH, NOR, 3V, 4M, 32PLCC; Memory Type:Flash - NOR; Memory Size:4Mbit; Memory Configuration:512K x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC InterfaceRoHS Compliant: Yes
Description
MEMORY, FLASH, NOR, 3V, 4M, 32PLCC; Memory Type:Flash - NOR; Memory Size:4Mbit; Memory Configuration:512K x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC InterfaceRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory, Flash, Nor, 3V, 4M, 32Plcc; Memory Type Amic - 58T1317 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, Nor, 3V, 4M, 32Plcc; Memory Type Amic
58T1317
Memory, Flash, Nor, 3V, 4M, 32Plcc; Memory Type Amic 58T1317
MEMORY, FLASH, NOR, 3V, 4M, 32PLCC; Memory Type:Flash - NOR; Memory Size:4Mbit; Memory Configuration:512K x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC InterfaceRoHS Compliant: Yes

MEMORY, FLASH, NOR, 3V, 4M, 32PLCC; Memory Type:Flash - NOR; Memory Size:4Mbit; Memory Configuration:512K x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC InterfaceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58T1317
Product Name Memory, Flash, Nor, 3V, 4M, 32Plcc; Memory Type Amic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - IS29GL256S-10TFV023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details