AMIC Technology Inc. Custom Parts - Custom Parts (0 - A) - A29L040AL-70F A29L040AL-70F

Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160188-A29L040AL-70 F Packaging: Cut Tape Memory Type: CMOS Memory Size: 512 kB Access Time: 70 ns Density: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160188-A29L040AL-70 F Packaging: Cut Tape Memory Type: CMOS Memory Size: 512 kB Access Time: 70 ns Density: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - A29L040AL-70F - 1160188-A29L040AL-70F - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - A29L040AL-70F
1160188-A29L040AL-70F
Custom Parts - Custom Parts (0 - A) - A29L040AL-70F 1160188-A29L040AL-70F
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160188-A29L040AL-70 F Packaging: Cut Tape Memory Type: CMOS Memory Size: 512 kB Access Time: 70 ns Density: 8 b Number of Pins: 32 Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C

Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160188-A29L040AL-70F
Packaging: Cut Tape
Memory Type: CMOS
Memory Size: 512 kB
Access Time: 70 ns
Density: 8 b
Number of Pins: 32
Categories: Custom Parts
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1160188-A29L040AL-70F
Product Name Custom Parts - Custom Parts (0 - A) - A29L040AL-70F
Unlock Full Specs
to access all available technical data