AMIC Technology Inc. Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic A29040CL-55F

Description
MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic - 52X5851 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic
52X5851
Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic 52X5851
MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

MEMORY, CMOS, 4MBIT, PLCC-32; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; Clock Frequency:-; IC Interface Type:-; Memory Case Style:LCC; No. of Pins:32Pins; Access Time:55ns; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 52X5851
Product Name Memory, Cmos, 4Mbit, Plcc-32; Memory Size Amic
Access Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 609368300A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers