FLASH MEMORY, 4MBIT, 70NS, 32-DIP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; Access Time:70ns RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 18K5275 |
| Product Name | Flash Memory, 4Mbit, 70Ns, 32-Dip; Flash Memory Type Amic |
| Memory Category | Flash |