Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002704-A29010L-70F
Length: 13.97 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH, NOR
Memory Size: 128 kB
Interface: Parallel
Height: 2.8 mm
Access Time: 70 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Width: 11.43 mm
Categories: OEM Parts(A-B)
Case / Package: PLCC
Alternative Parts (Cross-Reference): A29010L-70FA29010L70
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 30 mA
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002704-A29010L-70F |
| Product Name | OEM Parts - OEM Parts (A - B) - A29010L-70F |