AMIC Technology Inc. Memory, Flash, Nor, 5V, 1M, 32Plcc; Memory Type Amic A29010L-70F

Description
MEMORY, FLASH, NOR, 5V, 1M, 32PLCC; Memory Type:Flash - NOR; Memory Size:1Mbit; Memory Configuration:128K x 8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC Interface RoHS Compliant: Yes
Datasheet
Description
MEMORY, FLASH, NOR, 5V, 1M, 32PLCC; Memory Type:Flash - NOR; Memory Size:1Mbit; Memory Configuration:128K x 8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC Interface RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Flash, Nor, 5V, 1M, 32Plcc; Memory Type Amic - 58T1320 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, Nor, 5V, 1M, 32Plcc; Memory Type Amic
58T1320
Memory, Flash, Nor, 5V, 1M, 32Plcc; Memory Type Amic 58T1320
MEMORY, FLASH, NOR, 5V, 1M, 32PLCC; Memory Type:Flash - NOR; Memory Size:1Mbit; Memory Configuration:128K x 8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC Interface RoHS Compliant: Yes

MEMORY, FLASH, NOR, 5V, 1M, 32PLCC; Memory Type:Flash - NOR; Memory Size:1Mbit; Memory Configuration:128K x 8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:LCC; No. of Pins:32; Access Time:70ns; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58T1320
Product Name Memory, Flash, Nor, 5V, 1M, 32Plcc; Memory Type Amic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4347553 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XBHV030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details