AMIC Technology Inc. OEM Parts - OEM Parts (A - B) - A29010A-55F A29010A-55F

Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995014-A29010A-55F Length: 42.04 mm Mounting: SMD (SMT) Memory Size: 128 kB Height: 4.039 mm Access Time: 55 ns Number of Words: 128000 Number of Pins: 32 Width: 13.894 mm Categories: OEM Parts(A-B) Case / Package: PDIP Alternative Parts (Cross-Reference): A29010A-55FA29010A55 F; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995014-A29010A-55F Length: 42.04 mm Mounting: SMD (SMT) Memory Size: 128 kB Height: 4.039 mm Access Time: 55 ns Number of Words: 128000 Number of Pins: 32 Width: 13.894 mm Categories: OEM Parts(A-B) Case / Package: PDIP Alternative Parts (Cross-Reference): A29010A-55FA29010A55 F; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - A29010A-55F - 995014-A29010A-55F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - A29010A-55F
995014-A29010A-55F
OEM Parts - OEM Parts (A - B) - A29010A-55F 995014-A29010A-55F
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995014-A29010A-55F Length: 42.04 mm Mounting: SMD (SMT) Memory Size: 128 kB Height: 4.039 mm Access Time: 55 ns Number of Words: 128000 Number of Pins: 32 Width: 13.894 mm Categories: OEM Parts(A-B) Case / Package: PDIP Alternative Parts (Cross-Reference): A29010A-55FA29010A55 F; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995014-A29010A-55F
Length: 42.04 mm
Mounting: SMD (SMT)
Memory Size: 128 kB
Height: 4.039 mm
Access Time: 55 ns
Number of Words: 128000
Number of Pins: 32
Width: 13.894 mm
Categories: OEM Parts(A-B)
Case / Package: PDIP
Alternative Parts (Cross-Reference): A29010A-55FA29010A55F;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 995014-A29010A-55F
Product Name OEM Parts - OEM Parts (A - B) - A29010A-55F
Unlock Full Specs
to access all available technical data