Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018581-A25L40PUM-F
Mounting: SMD (SMT)
Frequency: 85 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: SPI, Serial
Density: 8 b
Number of Pins: 8
Categories: OEM Parts(A-B)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018581-A25L40PUM-F |
| Product Name | OEM Parts - OEM Parts (A - B) - A25L40PUM-F |