AMIC Technology Inc. OEM Parts - OEM Parts (A - B) - A25L080O-UF A25L080O-UF

Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971235-A25L080O-UF Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: FLASH Memory Size: 1 MB Interface: SPI Number of Pins: 8 Categories: OEM Parts(A-B) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971235-A25L080O-UF Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: FLASH Memory Size: 1 MB Interface: SPI Number of Pins: 8 Categories: OEM Parts(A-B) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - A25L080O-UF - 971235-A25L080O-UF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - A25L080O-UF
971235-A25L080O-UF
OEM Parts - OEM Parts (A - B) - A25L080O-UF 971235-A25L080O-UF
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971235-A25L080O-UF Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: FLASH Memory Size: 1 MB Interface: SPI Number of Pins: 8 Categories: OEM Parts(A-B) Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971235-A25L080O-UF
Mounting: SMD (SMT)
Frequency: 100 MHz
Memory Type: FLASH
Memory Size: 1 MB
Interface: SPI
Number of Pins: 8
Categories: OEM Parts(A-B)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 971235-A25L080O-UF
Product Name OEM Parts - OEM Parts (A - B) - A25L080O-UF
Unlock Full Specs
to access all available technical data